NEN-EN-IEC 62677-2
Heat shrinkable low and medium voltage moulded shapes - Part 2 Methods of test
| Organization: | NEN |
| Publication Date: | 1 February 2018 |
| Status: | active |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
| ICS Code (Insulating materials in general): | 29.035.01 |
scope:
NEN-EN-IEC 62677-2 gives methods of test for heat shrinkable low and medium voltage moulded shapes in a range of configurations and materials suitable for insulation, environmental sealing, mechanical protection and strain relief for connector/cable terminations and multi-way transitions. The tests specified are designed to control the quality of the moulded shapes but it is recognized that they are designed to be used in low and medium voltage cable accessories and as such electrical performance will be proven as part of the assembly. Examples of this are described in EN 50393, HD 629.1 and IEC 60502-4.
Document History