NEN-EN-ISO 10456

Building materials and products - Hygrothermal properties - Tabulated design values and Procedures for determining declared and design thermal values

inactive
Organization: NEN
Publication Date: 1 May 2005
Status: inactive
Page Count: 39
ICS Code (Thermal insulation of buildings): 91.120.10
scope:

This International Standard specifies methods for the determination of declared and design thermal values for thermally homogeneous building materials and products, together with procedures to convert values obtained under one set of conditions to those valid for another set of conditions. These procedures are valid for design ambient temperatures between 30 °C and 60 °C. This International Standard provides conversion coefficients for temperature and for moisture. These coefficients are valid for mean temperatures between 0 °C and 30 °C. This International Standard also provides design data in tabular form for use in heat and moisture transfer calculations, for thermally homogeneous materials and products commonly used in building construction.

Document History

December 1, 2009
Building materials and products - Hygrothermal properties - Tabulated design values and procedures for determining declared and design thermal values
A description is not available for this item.
January 1, 2008
Building materials and products - Hygrothermal properties - Tabulated design values and procedures for determining declared and design thermal values
This International Standard specifies methods for the determination of declared and design thermal values for thermally homogeneous building materials and products, together with procedures to...
NEN-EN-ISO 10456
May 1, 2005
Building materials and products - Hygrothermal properties - Tabulated design values and Procedures for determining declared and design thermal values
This International Standard specifies methods for the determination of declared and design thermal values for thermally homogeneous building materials and products, together with procedures to...
December 1, 1999
Building materials and products - Procedures for determining declared and design thermal values
Specifies methods for the determination of declared and design thermal values for thermally homogeneous building materials and products.
May 1, 1995
Thermal insulation - Building materials and products - Determination of declared and design values
Specifies methods for the determination of declared and design thermal values for thermally homogeneous building materials and products.
Advertisement