NEN-EN-ISO 11127-1

Preparation of steel substrates before application of paints and related products - Test methods for non-metallic blast-cleaning abrasives - Part 1: Sampling

inactive
Organization: NEN
Publication Date: 1 December 2011
Status: inactive
Page Count: 16
ICS Code (Paint coating processes): 87.020
ICS Code (Surface preparation): 25.220.10
scope:

This is one of a number of parts of ISO 11127 dealing with the sampling and testing of non-metallic abrasives for blast-cleaning. The types of non-metallic abrasive and requirements on each are contained in ISO 11126. The ISO 11126 and ISO 11127 series have been drafted as a coherent set of International Standards on nonmetallic blast-cleaning abrasives. Information on all parts of both series is given in Annex B. This part of ISO 11127 specifies a method for the sampling of non-metallic blast-cleaning abrasives from consignments and for the subdivision of the sample into quantities suitable for undertaking the appropriate test methods specified in other parts of ISO 11127.

Document History

March 1, 2021
Preparation of steel substrates before application of paints and related products - Test methods for non-metallic blast-cleaning abrasives - Part 1: Sampling
This document specifies a method for the sampling of non-metallic blast-cleaning abrasives from consignments and for the subdivision of the sample into quantities suitable for undertaking the...
NEN-EN-ISO 11127-1
December 1, 2011
Preparation of steel substrates before application of paints and related products - Test methods for non-metallic blast-cleaning abrasives - Part 1: Sampling
This is one of a number of parts of ISO 11127 dealing with the sampling and testing of non-metallic abrasives for blast-cleaning. The types of non-metallic abrasive and requirements on each are...
January 1, 2010
Preparation of steel substrates before application of paints and related products - Test methods for non-metallic blast-cleaning abrasives - Part 1: Sampling
This is one of a number of parts of ISO 11127 dealing with the sampling and testing of non-metallic abrasives for blast-cleaning. The types of non-metallic abrasive and requirements on each are...
August 1, 1997
Preparation of steel substrates before application of paints and related products - Test methods for non-metallic blast-cleaning abrasives - Part 1: Sampling
Specifies a method for the sampling from consignments and for the subdivision of the sample into quantities suitable for undertaking the appropriate test methods specified in other parts of ISO 11127.
Advertisement