DS/EN ISO 17657-5
Resistance welding - Welding current measurement for resistance welding - Part 5: Verification of welding current measuring system
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 5 July 2007 |
| Status: | active |
| Page Count: | 17 |
| ICS Code (Welding processes): | 25.160.10 |
scope:
This Standard specifies a verification procedure for welding current meters and monitoring devices with its current sensing coil, which are applied for measurements of welding current in resistance welding with alternating current of 50 Hz or 60 Hz, or with dc.
This verification procedure is applicable for a current range between 0,5 kA and 25 kA.
Document History
DS/EN ISO 17657-5
July 5, 2007
Resistance welding - Welding current measurement for resistance welding - Part 5: Verification of welding current measuring system
This Standard specifies a verification procedure for welding current meters and monitoring devices with its current sensing coil, which are applied for measurements of welding current in resistance...