NEN-EN-ISO 11990-1

Lasers and laser-related equipment - Determination of laser resistance of tracheal tubes - Part 1: Tracheal tube shaft

active, Most Current
Organization: NEN
Publication Date: 1 November 2014
Status: active
Page Count: 27
ICS Code (Anaesthetic, respiratory and reanimation equipment): 11.040.10
ICS Code (Optoelectronics. Laser equipment): 31.260
scope:

NEN-EN-ISO 11990-1 specifies a method of testing the continuous wave (cw) resistance of the shaft of a tracheal tube designed to resist ignition by a laser. It is not applicable to other components of the system, such as the inflation system and cuff, which are defined in ISO 11990-2. This part of ISO 11990 can be used to measure and describe the properties of materials, products or assemblies in response to heat and flame under controlled laboratory conditions. It does not describe or appraise the fire hazard or fire risk of materials, products, or assemblies under actual clinical use conditions. However, the results of this test can be used as one element of a fire risk assessment which takes into account all factors pertinent to an assessment of the hazard of a particular end use.

Document History

NEN-EN-ISO 11990-1
November 1, 2014
Lasers and laser-related equipment - Determination of laser resistance of tracheal tubes - Part 1: Tracheal tube shaft
NEN-EN-ISO 11990-1 specifies a method of testing the continuous wave (cw) resistance of the shaft of a tracheal tube designed to resist ignition by a laser. It is not applicable to other components...
August 1, 2011
Lasers and laser-related equipment - Determination of laser resistance of tracheal tubes - Part 1: Tracheal tube shaft
This part of ISO 11990 specifies a method of testing the continuous wave (cw) resistance of the shaft of a tracheal tube designed to resist ignition by a laser. It is not applicable to other...

References

Advertisement