NEN-EN-ISO 12209-3

Gas cylinders - Outlet connections for gas cylinder valves for compressed breathable air - Part 3: Adaptor for 230 bar valves

inactive, Most Current
Organization: NEN
Publication Date: 1 January 2001
Status: inactive
Page Count: 18
ICS Code (Gas cylinders): 23.020.35
scope:

Specifies the characteristics of the adaptors converting the outlet of a threaded type cylinder valve for regulator compressed breathable air into a yoke type outlet. It states the fundamental requirements for both the connection and its components and includes basic dimensions.

Document History

NEN-EN-ISO 12209-3
January 1, 2001
Gas cylinders - Outlet connections for gas cylinder valves for compressed breathable air - Part 3: Adaptor for 230 bar valves
Specifies the characteristics of the adaptors converting the outlet of a threaded type cylinder valve for regulator compressed breathable air into a yoke type outlet. It states the fundamental...
November 1, 1998
Gas cylinders - Outlet connections for gas cylinder valves for compressed breathable air - Part 3: Adaptor for 230 bar valves
Specifies the characteristics of the adaptors converting the outlet of a threaded type cylinder valve for regulator compressed breathable air into a yoke type outlet. It states the fundamental...
Advertisement