NEN-EN-ISO 105-X05
Textiles - Tests for colour fastness - Part X05: Colour fastness to organic solvents
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 May 1997 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Textiles in general): | 59.080.01 |
scope:
Specifies a method for determining the resistance of the colour of extiles of all kinds and in all forms to organic sovents. If dry cleaning is involved, use the method specified in ISO 105-D01:1993.
Document History
NEN-EN-ISO 105-X05
May 1, 1997
Textiles - Tests for colour fastness - Part X05: Colour fastness to organic solvents
Specifies a method for determining the resistance of the colour of extiles of all kinds and in all forms to organic sovents. If dry cleaning is involved, use the method specified in ISO 105-D01:1993.