NEN-EN-ISO 11402

Phenolic, amino and condensation resins - Determination of free-formaldehyde content

active
Organization: NEN
Publication Date: 1 March 2005
Status: active
Page Count: 24
ICS Code (Thermosetting materials): 83.080.10
scope:

This International Standard specifies three methods for determining the free-formaldehyde content in the following: a) Phenolic resins, by potentiometric titration in aqueous or organic solution (hydroxylamine hydrochloride procedure). The method is applicable to resins with free-formaldehyde contents up to and including 15 % by mass. For free-formaldehyde contents between 15 % by mass and 30 % by mass, it may be necessary to adjust the concentrations of the standard volumetric solutions used accordingly. b) Amino resins and furan resins (sulfite procedure). The method is applicable to resins resulting from the polycondensation of urea and melamine with formaldehyde and to furan resins resulting from the polycondensation of furfuryl alcohol with formaldehyde without further modification. c) Condensation resins (KCN procedure), including urea resins, furan resins, melamine resins and phenolic resins, as well as combinations and modifications of these resins. The purpose of this International Standard is to establish recognized and useful determination procedures (for instance in order to check whether official regulations on the handling of hazardous workplace materials are observed). As far as possible, all formaldehyde-containing resins are to be included in this connection. The free-formaldehyde content determined in formaldehyde condensation resins using this International Standard represents the actual content at the time of the determination. The value bears no quantitative relationship to the free-formaldehyde content during or after processing.

Document History

May 1, 2007
Phenolic, amino and condensation resins - Determination of free-formaldehyde content
A description is not available for this item.
NEN-EN-ISO 11402
March 1, 2005
Phenolic, amino and condensation resins - Determination of free-formaldehyde content
This International Standard specifies three methods for determining the free-formaldehyde content in the following: a) Phenolic resins, by potentiometric titration in aqueous or organic solution...
October 1, 1998
Plastics - Condensation resins - Determination of free formaldehyde
Specifies test methods (hydroxylammonium chloride, sulfite or KCN procedure) for condensation resins, including urea, furan, melamine and phenolic resins, as well as combinations and modifications of...

References

Advertisement