NEN-EN-ISO 13783

Plastics piping systems - Unplasticized poly(vinyl chloride) (PVC-U) end-load-bearing double socket joints - Test method for leaktightness and strength while subjected to bending and internal pressure

active, Most Current
Organization: NEN
Publication Date: 1 October 1997
Status: active
Page Count: 22
ICS Code (Flanges, couplings and joints): 23.040.60
scope:

Specifies a method for testing while subjected to bending, the leaktightness and strength of assembled end-load-bearing double socket joints of unplasticized poly(vinyl chloride) (PVC-U) which allow a maximum angle of deflection of 3°.

Document History

NEN-EN-ISO 13783
October 1, 1997
Plastics piping systems - Unplasticized poly(vinyl chloride) (PVC-U) end-load-bearing double socket joints - Test method for leaktightness and strength while subjected to bending and internal pressure
Specifies a method for testing while subjected to bending, the leaktightness and strength of assembled end-load-bearing double socket joints of unplasticized poly(vinyl chloride) (PVC-U) which allow...
Advertisement