NEN-EN-ISO 1452-2

Plastics piping systems for water supply and for buried and above-ground drainage and sewerage under pressure - Unplasticized poly(vinyl chloride) (PVC-U) - Part 2: Pipes

inactive
Organization: NEN
Publication Date: 1 July 2008
Status: inactive
Page Count: 36
ICS Code (External sewage systems): 93.030
ICS Code (Plastics fittings): 23.040.45
ICS Code (Water supply systems): 91.140.60
ICS Code (External water conveyance systems): 93.025
ICS Code (Pipeline components and pipelines in general): 23.040.01
ICS Code (Plastics pipes): 23.040.20
scope:

This part of ISO 1452 specifies the characteristics of solid-wall pipes made from unplasticized poly(vinyl chloride) (PVC-U) for piping systems intended for water supply and for buried and above-ground drainage and sewerage under pressure. It also specifies the test parameters for the test methods referred to in this part of ISO 1452. In conjunction with ISO 1452-1 and ISO 1452-5, it is applicable to extruded PVC-U pipes without a socket and pipes with a socket (integral or not), intended to be used for the following: a) water mains and services buried in the ground; b) conveyance of water above ground for both outside and inside buildings; c) buried and above-ground drainage and sewerage under pressure. It is applicable to piping systems intended for the supply of water under pressure up to and including 25 °C (cold water) intended for human consumption and for general purposes as well as for waste water under pressure. This part of ISO 1452 specifies pipes for the conveyance of water and waste water up to and including 45 °C. For temperatures between 25 °C and 45 °C, Figure A.1 applies. This part of ISO 1452 specifies a range of pipe sizes and pressure classes, and gives requirements concerning colours.

Document History

December 1, 2009
Plastics piping systems for water supply and for buried and above-ground drainage and sewerage under pressure - Unplasticized poly(vinyl chloride) (PVC-U) - Part 2: Pipes
This part of ISO 1452 specifies the characteristics of solid-wall pipes made from unplasticized poly(vinyl chloride) (PVC-U) for piping systems intended for water supply and for buried and...
NEN-EN-ISO 1452-2
July 1, 2008
Plastics piping systems for water supply and for buried and above-ground drainage and sewerage under pressure - Unplasticized poly(vinyl chloride) (PVC-U) - Part 2: Pipes
This part of ISO 1452 specifies the characteristics of solid-wall pipes made from unplasticized poly(vinyl chloride) (PVC-U) for piping systems intended for water supply and for buried and...
Advertisement