NEN-EN-ISO 14644-4

Cleanrooms and associated controlled environments - Part 4: Design, construction and start-up

active, Most Current
Organization: NEN
Publication Date: 1 May 2001
Status: active
Page Count: 62
ICS Code (Cleanrooms and associated controlled environments): 13.040.35
scope:

Specifies requirements for the design and construction of cleanroom facilities (to be referred to as clean installations) but does not prescribe specific technological nor contractual means to meet the requirements. It is intended for use by purchasers, suppliers and designers of cleanroom installations and provides a check list of important parameters of performance. Construction guidance is provided, including requirements for start up and qualification. Basic elements of design and construction needed to ensure continued satisfactory operation are identified through the consideration fo relevant aspects of operation and maintenance.

Document History

NEN-EN-ISO 14644-4
May 1, 2001
Cleanrooms and associated controlled environments - Part 4: Design, construction and start-up
Specifies requirements for the design and construction of cleanroom facilities (to be referred to as clean installations) but does not prescribe specific technological nor contractual means to meet...
August 1, 1998
Cleanrooms and associated controlled environments - Part 4: Design and construction
Specifies requirements for the design and construction of cleanroom facilities (to be referred to as clean installations) but does not prescribe specific technological nor contractual means to meet...
Advertisement