NEN-EN-ISO 14238

Soil quality - Biological methods - Determination of nitrogen mineralization and nitrification in soils and the influence of chemicals on these processes

active, Most Current
Organization: NEN
Publication Date: 1 December 2013
Status: active
Page Count: 26
ICS Code (Chemical characteristics of soils): 13.080.10
ICS Code (Biological properties of soils): 13.080.30
scope:

ISO 14238 specifies laboratory procedures for measuring the mineralization and nitrification of nitrogen by the soil microbiota. For investigations on the evaluation of soil quality or on effects of contamination, a procedure is given to measure the rates and extent of N-mineralization in soil or soils of known or unknown quality. For investigation of the potential toxicity of chemicals to N-mineralization in soils, a simple procedure is given which allows the impact of single chemicals to be assessed and provides a basis for comparison of the toxicities of different chemicals.

Document History

NEN-EN-ISO 14238
December 1, 2013
Soil quality - Biological methods - Determination of nitrogen mineralization and nitrification in soils and the influence of chemicals on these processes
ISO 14238 specifies laboratory procedures for measuring the mineralization and nitrification of nitrogen by the soil microbiota. For investigations on the evaluation of soil quality or on effects of...

References

Advertisement