NEN-EN-ISO 14324
Welding and allied processes - Resistance welding - Method for fatigue testing of resistance overlap welds
| Organization: | NEN |
| Publication Date: | 1 January 2000 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Welded joints and welds): | 25.160.40 |
scope:
This International Standard specifies test specimens and procedures for fatigue testing spot welds, at ambient conditions, under repeated tensile loading to produce either shear or cross-tension loading of the spot weld, in steel of sheet thicknesses of 0,5 mm to 6 mm. The test results are not, in general, directly applicable to the fatigue behaviour of a spot-welded component or structure. This procedure can be used for other materials provided proper test conditions (e.g., heating) have been determined.
Document History