NEN-EN-ISO 15025

Protective clothing - Protection against heat and flame - Method of test for limited flame spread

inactive
Organization: NEN
Publication Date: 1 November 2002
Status: inactive
Page Count: 30
ICS Code (Protective clothing): 13.340.10
scope:

Specifies a method for the measurement of limited flame spread properties of vertically oriented textile fabrics and industrial products in the form of single or multi-component fabrics (coated, quitted, multilayered, sandwich constructions, and similar combinations), when subjected to a small defined flame.

Document History

December 1, 2016
Protective clothing - Protection against flame - Method of test for limited flame spread
NEN-EN-ISO 15025 specifies two procedures (surface ignition and bottom-edge ignition) for determining flame spread properties of vertically oriented flexible materials in the form of single or...
NEN-EN-ISO 15025
November 1, 2002
Protective clothing - Protection against heat and flame - Method of test for limited flame spread
Specifies a method for the measurement of limited flame spread properties of vertically oriented textile fabrics and industrial products in the form of single or multi-component fabrics (coated,...

References

Advertisement