NEN-EN-ISO 14896

Plastics - Polyurethane raw materials - Determination of isocyanate content

active, Most Current
Organization: NEN
Publication Date: 1 March 2009
Status: active
Page Count: 22
ICS Code (Thermosetting materials): 83.080.10
scope:

This lnternational Standard specifies two methods for the measurement of the isocyanate content of aromatic isoocyanates used as polyurethane raw materials. Method A is primarily applicable to refined toluene diisocyanate (TDI), methylene-bis-(4-phenylisocyanate) (MDI) and their prepolymers. Method B is applicable to refined, crude or modified isocyanates derived from toluene diisocyanate, methylene-bis- (4-phenylisocyanate) and polymethylene polyphenylisocyanate. It can also be used for isomer mixtures of toluene diisocyanate, methylene-bis-(4-phenylisocyanate) and polymethylene polyphenylisocyanate. Other aromatic isocyanates may be analysed by this method if precautions are taken to verify suitability. It is not applicable to blocked isocyanates.

Document History

NEN-EN-ISO 14896
March 1, 2009
Plastics - Polyurethane raw materials - Determination of isocyanate content
This lnternational Standard specifies two methods for the measurement of the isocyanate content of aromatic isoocyanates used as polyurethane raw materials. Method A is primarily applicable to...
June 1, 2005
Plastics - Polyurethane raw materials - Determination of isocyanate content
A description is not available for this item.
September 1, 2001
Plastics - Polyurethane raw materials - Determination of isocyanate content
Specifies two methods for the measurement of the isocyanate content of aromatic isocyanates used as polyurethane raw materials.

References

Advertisement