NEN-EN-ISO 17409

Electrically propelled road vehicles - Connection to an external electric power supply - Safety requirements

inactive
Organization: NEN
Publication Date: 1 January 2017
Status: inactive
Page Count: 39
ICS Code (Electric road vehicles): 43.120
scope:

NEN-EN-ISO 17409 specifies electric safety requirements for conductive connections of electrically propelled road vehicles to an external electric power supply using a plug or vehicle inlet. It applies to electrically propelled road vehicles with voltage class B electric circuits. In general, it may apply to motorcycles and mopeds if no dedicated standards for these vehicles exist. It applies only to vehicle power supply circuits. It applies also to dedicated power supply control functions used for the connection of the vehicle to an external electric power supply. It does not provide requirements regarding the connection to a non-isolated d.c. charging station. It does not provide comprehensive safety information for manufacturing, maintenance, and repair personnel. The requirements when the vehicle is not connected to the external electric power supply are specified in ISO 6469-3.

Document History

March 1, 2020
Electrically propelled road vehicles - Conductive power transfer - Safety requirements
A description is not available for this item.
NEN-EN-ISO 17409
January 1, 2017
Electrically propelled road vehicles - Connection to an external electric power supply - Safety requirements
NEN-EN-ISO 17409 specifies electric safety requirements for conductive connections of electrically propelled road vehicles to an external electric power supply using a plug or vehicle inlet. It...
Advertisement