NEN-EN-ISO 20795-1/C1

Dentistry - Base polymers - Part 1: Denture base polymers

inactive
Organization: NEN
Publication Date: 1 April 2009
Status: inactive
Page Count: 6
ICS Code (Dental materials): 11.060.10

Document History

March 1, 2013
Dentistry - Base polymers - Part 1: Denture base polymers
This part of ISO 20795 classifies denture base polymers and copolymers and specifies their requirements. It also specifies the test methods to be used in determining compliance with these...
NEN-EN-ISO 20795-1/C1
April 1, 2009
Dentistry - Base polymers - Part 1: Denture base polymers
A description is not available for this item.
August 1, 2008
Dentistry - Base polymers - Part 1: Denture base polymers
This part of ISO 20795 classifies denture base polymers and copolymers and specifies their requirements. It also specifies the test methods to be used in determining compliance with these...
April 1, 2007
Dentistry - Base polymers - Part 1: Denture base polymers
This part of ISO 20795 classifies denture base polymers and copolymers and specifies their requirements. It also specifies the test methods to be used in determining compliance with these...
Advertisement