NEN-EN-ISO 16231-2

Self-propelled agricultural machinery - Assessment of stability - Part 2: Determination of static stability and test procedures

active, Most Current
Organization: NEN
Publication Date: 1 October 2015
Status: active
Page Count: 33
ICS Code (Agricultural tractors and trailed vehicles): 65.060.10
ICS Code (Agricultural machines and equipment in general): 65.060.01
scope:

NEN-EN-ISO 16231-2 specifies a method to determine the centre of gravity of un-laden self-propelled machines, a method to determine the centre of gravity of laden machines and combinations with attachments, and methods to determine the static overturning angle.

Document History

NEN-EN-ISO 16231-2
October 1, 2015
Self-propelled agricultural machinery - Assessment of stability - Part 2: Determination of static stability and test procedures
NEN-EN-ISO 16231-2 specifies a method to determine the centre of gravity of un-laden self-propelled machines, a method to determine the centre of gravity of laden machines and combinations with...

References

Advertisement