NEN-EN-ISO 26082-2

Leather - Physical and mechanical test methods for the determination of soiling - Part 2: Tumbling method

active, Most Current
Organization: NEN
Publication Date: 1 July 2012
Status: active
Page Count: 22
ICS Code (Leather and furs): 59.140.30
scope:

This part of ISO 26082 specifies a tumbling method which is intended to determine the resistance of all forms of leather to visible soiling through repeated contact with soiled objects. It provides a physical pretreatment routine for leathers that may be vulnerable to loss of soiling resistance in service.

Document History

NEN-EN-ISO 26082-2
July 1, 2012
Leather - Physical and mechanical test methods for the determination of soiling - Part 2: Tumbling method
This part of ISO 26082 specifies a tumbling method which is intended to determine the resistance of all forms of leather to visible soiling through repeated contact with soiled objects. It provides a...
Advertisement