NEN-EN-ISO 27020
Dentistry - Brackets and tubes for use in orthodontics
| Organization: | NEN |
| Publication Date: | 1 February 2009 |
| Status: | inactive |
| Page Count: | 23 |
| ICS Code (Dental materials): | 11.060.10 |
| ICS Code (Dental implants): | 11.060.15 |
scope:
This International Standard is applicable to brackets and tubes for use in fixed orthodontic appliances. This International Standard gives details of methods to compare the functional dimensions of orthodontic brackets and tubes, the test methods by which they can be determined, as well as packaging and labelling information. This International Standard does not specify specific qualitative and quantitative requirements for freedom from biological hazards; which are covered in ISO 10993-1 and ISO 7405.
Document History