NEN-EN-ISO 2062
Textiles - Yarns from packages - Determination of single-end breaking force and elongation at break
| Organization: | NEN |
| Publication Date: | 1 May 1995 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Yarns): | 59.080.20 |
scope:
Four methods using constant rate of specimen extension tensile testers are specified: A: manual, specimens are taken directly from conditioned packages; B: automatic, specimens are taken directly from conditioned packages; C: manual, relaxed test skeins are used after conditioning; D: manual, specimens are used after wetting. Applies to all types of yarns of yarn except glass yarns, elastomeric yarns, aramid yarns, ceramic yarns, carbon yarns and polyolefin tape yarns.
Document History