NEN-EN-ISO 3377-1

Leather - Physical and mechanical tests - Determination of tear load - Part 1: Single edge tear

inactive
Organization: NEN
Publication Date: 1 February 2010
Status: inactive
Page Count: 14
ICS Code (Leather and furs): 59.140.30
scope:

This part of ISO 3377 specifies a method for determining the tear strength of leather using a single edge tear. The method is sometimes described as a trouser tear. It is applicable to all types of leather.

Document History

December 1, 2011
Leather - Physical and mechanical tests - Determination of tear load - Part 1: Single edge tear
This part of ISO 3377 specifies a method for determining the tear strength of leather using a single edge tear. The method is sometimes described as a trouser tear. It is applicable to all types of...
NEN-EN-ISO 3377-1
February 1, 2010
Leather - Physical and mechanical tests - Determination of tear load - Part 1: Single edge tear
This part of ISO 3377 specifies a method for determining the tear strength of leather using a single edge tear. The method is sometimes described as a trouser tear. It is applicable to all types of...
February 1, 2003
Leather - Physical and mechanical tests - Determination of tear load - Part 1: Single edge tear
Specifies a method for determining the tear strength of leather using a single edged tear. The method is sometimes as described as a trouser tear. It is applicable to all types of leather.
Advertisement