NEN-EN-ISO 22282-6

Geotechnical investigation and testing - Geohydraulic testing - Part 6: Water permeability tests in a borehole using closed systems

active, Most Current
Organization: NEN
Publication Date: 1 June 2012
Status: active
Page Count: 28
ICS Code (Earthworks. Excavations. Foundation construction. Underground works): 93.020
scope:

This part of ISO 22282 specifies requirements for the determination of the local permeability in soils and rocks below or above the groundwater table in a closed system by the water permeability tests as part of the geotechnical investigation services according to EN 1997-1 and EN 1997-2.

Document History

NEN-EN-ISO 22282-6
June 1, 2012
Geotechnical investigation and testing - Geohydraulic testing - Part 6: Water permeability tests in a borehole using closed systems
This part of ISO 22282 specifies requirements for the determination of the local permeability in soils and rocks below or above the groundwater table in a closed system by the water permeability...
May 1, 2008
Geotechnical investigation and testing - Geohydraulic testing - Part 6: Water permeability tests in a borehole with packer and pulse-litre stimulation
A description is not available for this item.
Advertisement