NEN-EN-ISO 4600

Plastics - Determination of environmental stress cracking (ESC) - Ball or pin impression method

inactive, Most Current
Organization: NEN
Publication Date: 1 December 1997
Status: inactive
Page Count: 18
ICS Code (Plastics in general): 83.080.01
scope:

The test is applicable to finished products and to test specimens, prepared by moulding and/or machining, and can be used for the assessment of both environmental stress cracking of a plastic product or material exposed to different environments, and for the determination of ESC of different plastics materials exposed to a specific environment. An alternative method for ESC determination by means of a constant-strain test is specified in ISo 4599, one by means of a constant-stress test in ISO 6252.

Document History

NEN-EN-ISO 4600
December 1, 1997
Plastics - Determination of environmental stress cracking (ESC) - Ball or pin impression method
The test is applicable to finished products and to test specimens, prepared by moulding and/or machining, and can be used for the assessment of both environmental stress cracking of a plastic product...

References

Advertisement