NEN-EN-ISO 4946

Steel and cast iron - Determination of copper - 2,2'-Biquinoline spectrophotometric method

active, Most Current
Organization: NEN
Publication Date: 1 March 2016
Status: active
Page Count: 21
ICS Code (Ferrous metals in general): 77.080.01
scope:

NEN-EN-ISO 4946 specifies a spectrophotometric method for the determination of copper in steel and cast iron by 2,2'-biquinoline. The method is applicable to the determination of copper mass fraction in the range of 0,02 % and 5 %.

Document History

NEN-EN-ISO 4946
March 1, 2016
Steel and cast iron - Determination of copper - 2,2'-Biquinoline spectrophotometric method
NEN-EN-ISO 4946 specifies a spectrophotometric method for the determination of copper in steel and cast iron by 2,2’-biquinoline. The method is applicable to the determination of copper mass fraction...

References

Advertisement