NEN-EN-ISO 4023

Rubber hoses and hose assemblies for steam - Test methods

inactive
Organization: NEN
Publication Date: 1 February 2008
Status: inactive
Page Count: 22
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

This International Standard specifies test methods in which the rubber hose test piece and/or hose assembly is exposed to saturated steam, so simulating service conditions. Four methods are specified, namely: - Method A: Vertical rack method - Method B: Horizontal rack method - Method C: Flexing test, vertical arrangement - Method D: Flexing test, horizontal arrangement.

Document History

November 1, 2009
Rubber hoses and hose assemblies for steam - Test methods
This International Standard specifies test methods in which the rubber hose test piece and/or hose assembly is exposed to saturated steam, so simulating service conditions. Four methods are...
NEN-EN-ISO 4023
February 1, 2008
Rubber hoses and hose assemblies for steam - Test methods
This International Standard specifies test methods in which the rubber hose test piece and/or hose assembly is exposed to saturated steam, so simulating service conditions. Four methods are...
April 1, 1995
Rubber hoses for steam - Test methods
Specifies the following four test methods: A - vertical rack method; B - horizontal rack method; C - flexing test, vertical arrangement; D - flexing test, horizontal arrangement.
Advertisement