NEN-EN-ISO 2361

Electrodeposited nickel coatings on magnetic and non-magnetic substrates - Measurement of coating thickness - Magnetic method

active, Most Current
Organization: NEN
Publication Date: 1 March 1995
Status: active
Page Count: 14
ICS Code (Metallic coatings): 25.220.40
scope:

This Standard specifies the method of using coating thickness instruments of the magnetic type for non-destructive measurements of the thickness of electrodeposited nickel coatings on magnetic or non-magnetic substrates. For the purposes of this International Standard, two types of nickel coating are distinguished: a) nickel coatings on magnetic substrates (type A coatings); b) nickel coatings on non-magnetic substrates (type B coatings).

Document History

NEN-EN-ISO 2361
March 1, 1995
Electrodeposited nickel coatings on magnetic and non-magnetic substrates - Measurement of coating thickness - Magnetic method
This Standard specifies the method of using coating thickness instruments of the magnetic type for non-destructive measurements of the thickness of electrodeposited nickel coatings on magnetic or...

References

Advertisement