NEN-EN-ISO 29701

Nanotechnologies - Endotoxin test on nanomaterial samples for in vitro systems - Limulus amebocyte lysate (LAL) test

inactive
Organization: NEN
Publication Date: 1 May 2009
Status: inactive
Page Count: 32
ICS Code (In vitro diagnostic test systems): 11.100.10
ICS Code (Products of the chemical industry in general): 71.100.01
ICS Code (Nanotechnologies): 07.120
scope:

This International Standard describes the application of a test using Limulus amebocyte lysate (LAL) reagent for the evaluation of nanomaterials intended for cell-based in vitro biological test systems. The test is suitable for use with nanomaterial samples dispersed in aqueous media, e.g. water, serum or reaction medium, and to such media incubated with nanomaterials for an appropriate duration at 37 °C. This International Standard is restricted to test samples for in vitro systems, but the methods can also be adapted to nanomaterials to be administered to animals by parenteral routes.

Document History

September 1, 2010
Nanotechnologies - Endotoxin test on nanomaterial samples for in vitro systems - Limulus amebocyte lysate (LAL) test
This International Standard describes the application of a test using Limulus amebocyte lysate (LAL) reagent for the evaluation of nanomaterials intended for cell-based in vitro biological test...
NEN-EN-ISO 29701
May 1, 2009
Nanotechnologies - Endotoxin test on nanomaterial samples for in vitro systems - Limulus amebocyte lysate (LAL) test
This International Standard describes the application of a test using Limulus amebocyte lysate (LAL) reagent for the evaluation of nanomaterials intended for cell-based in vitro biological test...
Advertisement