NEN-EN-ISO 8502-5

Preparation of steel substrates before application of paints and related products - Tests for the assessment of surface cleanliness - Part 5: Measurement of chloride on steel surfaces prepared for painting (ion detection tube method)

active, Most Current
Organization: NEN
Publication Date: 1 January 2005
Status: active
Page Count: 12
ICS Code (Surface preparation): 25.220.10
scope:

Describes a field test for the measurement of chloride ions using special detection tubes. With suitable surface sampling techniques, the test is applicable to steel surfaces before and after cleaning, as well as to painted surfaces between applications of coats.

Document History

NEN-EN-ISO 8502-5
January 1, 2005
Preparation of steel substrates before application of paints and related products - Tests for the assessment of surface cleanliness - Part 5: Measurement of chloride on steel surfaces prepared for painting (ion detection tube method)
Describes a field test for the measurement of chloride ions using special detection tubes. With suitable surface sampling techniques, the test is applicable to steel surfaces before and after...
Advertisement