NEN-EN-ISO/IEEE 11073-10419

Health informatics - Personal health device communication - Part 10419: Device specialization - Insulin pump

active, Most Current
Organization: NEN
Publication Date: 1 July 2016
Status: active
Page Count: 149
ICS Code (IT applications in health care technology): 35.240.80
scope:

Within the context of the ISO/IEEE 11073 family of standards for device communication, a normative definition of communication between personal telehealth insulin pump devices and compute engines (e.g., cell phones, personal computers, personal health appliances, set top boxes) in a manner that enables plug-and-play interoperability, is established in this standard. Appropriate portions of existing standards including ISO/IEEE 11073 terminology, information models, application profile standards, and transport standards are leveraged. The use of specific term codes, formats, and behaviors in telehealth environments restricting optionality in base frameworks in favor of interoperability are specified. A common core of communication functionality for personal telehealth insulin pump devices is defined.

Document History

NEN-EN-ISO/IEEE 11073-10419
July 1, 2016
Health informatics - Personal health device communication - Part 10419: Device specialization - Insulin pump
Within the context of the ISO/IEEE 11073 family of standards for device communication, a normative definition of communication between personal telehealth insulin pump devices and compute engines...
Advertisement