NEN-HD 632
Cables with insulation of cross-linked polyethylene and their accessories for voltages of 36 kV (U[m] = 42 kV) up to 150 kV (U[m] = 170 kV) (Netherlands implementation from HD 632 S2 of parts 1 and 2 and sections 3K, 4K and 5K; the complete HD can be ordered for a fee)
| Organization: | NEN |
| Publication Date: | 1 August 2011 |
| Status: | inactive |
| Page Count: | 222 |
| ICS Code (Cables): | 29.060.20 |
scope:
This standard specifies test requirements for power cables with extruded insulation, of the types listed in Table 1, and their accessories, of rated voltage, U, above 36 kV (Um = 42 kV) up to and including 150 kV (Um = 170 kV), for fixed installations intended for transmission and distribution systems, and for use in power generating plants and sub-stations. Depending on the design and the system conditions, additional or even fewer tests or other requirements which are not described in the Part 1 can be specified in the particular sections of Parts 3 to 11.
Document History