NEN-IEC 61523-4

Design and Verification of Low-Power Integrated Circuits

inactive
Organization: NEN
Publication Date: 1 April 2015
Status: inactive
Page Count: 354
ICS Code (Languages used in information technology): 35.060
ICS Code (Industrial automation systems): 25.040
scope:

NEN-IEC 61523-4 establishes a format used to define the low-power design intent for electronic systems and electronic intellectual property (IP). The format provides the ability to specify the supply network, switches, isolation, retention, and other aspects relevant to power management of an electronic system. The standard defines the relationship between the low-power design specification and the logic design specification captured via other formats [e.g., standard hardware description languages (HDLs)].

Document History

October 1, 2023
Delay and power calculation standards - Part 4: Design and Verification of Low-Power, Energy-Aware Electronic Systems
This standard defines the syntax and semantics of a format used to express power intent in energy-aware electronic system design. Power intent includes the concepts and information required for...
NEN-IEC 61523-4
April 1, 2015
Design and Verification of Low-Power Integrated Circuits
NEN-IEC 61523-4 establishes a format used to define the low-power design intent for electronic systems and electronic intellectual property (IP). The format provides the ability to specify the supply...
Advertisement