NEN-ISO 10262

Earth-moving machinery - Hydraulic excavators - Laboratory tests and performance requirements for operator protective guards

active
Organization: NEN
Publication Date: 1 August 1998
Status: active
Page Count: 18
ICS Code (Earth-moving machinery): 53.100
scope:

Establishes a consistent, repeatable test procedure and performance requirements for evaluating operator-protective guarding that undergo loading. Such guards are usually intended to provide excavator operators with reasonable protection against objects (.e.g. rocks and debris) which would otherwise penetrate the operators station from the front or top. It is applicable to hydraulic excavators, as defined in ISO 7135 when equipped with an operator's station guard(s).

Document History

August 1, 2009
Earth-moving machinery - Hydraulic excavators - Laboratory tests and performance requirements for operator protective guards
A description is not available for this item.
NEN-ISO 10262
August 1, 1998
Earth-moving machinery - Hydraulic excavators - Laboratory tests and performance requirements for operator protective guards
Establishes a consistent, repeatable test procedure and performance requirements for evaluating operator-protective guarding that undergo loading. Such guards are usually intended to provide...
Advertisement