NEN-ISO 11843-2

Capability of detection - Part 2: Methodology in the linear calibration case

active
Organization: NEN
Publication Date: 1 July 2003
Status: active
Page Count: 34
ICS Code (Application of statistical methods): 03.120.30
ICS Code (Metrology and measurement in general): 17.020
scope:

Specifies basic methods to: - design experiments for the estimation of the crital value of the net state variable, the critical value of the response variable and the minimum detectable value of the nets ate variable, - estimate these characteristics from experimental data for the cases in which the calibration function is linear and the standard deviation is either constant of linearly related to the net state variable.

Document History

January 1, 2008
Capability of detection - Part 2: Methodology in the linear calibration case
A description is not available for this item.
NEN-ISO 11843-2
July 1, 2003
Capability of detection - Part 2: Methodology in the linear calibration case
Specifies basic methods to: - design experiments for the estimation of the crital value of the net state variable, the critical value of the response variable and the minimum detectable value of the...
Advertisement