NEN-IEC 61588

Precision clock synchronization protocol for networked measurement and control systems

active, Most Current
Organization: NEN
Publication Date: 1 October 2004
Status: active
Page Count: 156
ICS Code (Networking): 35.110
ICS Code (IT applications in industry): 35.240.50
ICS Code (Industrial process measurement and control): 25.040.40
scope:

This standard defines a protocol enabling precise synchronization of clocks in measurement and control systems implemented with technologies such as network communication, local computing, and distributed objects. The protocol will be applicable to systems communicating by local area networks supporting multicast messaging including, but not limited to, Ethernet. The protocol will enable heterogeneous systems that include clocks of various inherent precision, resolution, and stability to synchronize. The protocol will support systemwide synchronization accuracy in the submicrosecond range with minimal network and local clock computing resources. The default behavior of the protocol will allow simple systems to be installed and operated without requiring the administrative attention of users.

Document History

NEN-IEC 61588
October 1, 2004
Precision clock synchronization protocol for networked measurement and control systems
This standard defines a protocol enabling precise synchronization of clocks in measurement and control systems implemented with technologies such as network communication, local computing, and...
Advertisement