NEN-ISO 14242-1

Implants for surgery - Wear of total hip-joint prostheses - Part 1: Loading and displacement parameters for wear-testing machines and corresponding environmental conditions for test

active, Most Current
Organization: NEN
Publication Date: 1 November 2014
Status: active
Page Count: 17
ICS Code (Implants for surgery, prosthetics and orthotics): 11.040.40
scope:

NEN-ISO 14242-1 specifies the relative angular movement between articulating components, the pattern of the applied force, the speed and duration of testing, the sample configuration and the test environment to be used for the wear testing of total hip-joint prostheses.

Document History

NEN-ISO 14242-1
November 1, 2014
Implants for surgery - Wear of total hip-joint prostheses - Part 1: Loading and displacement parameters for wear-testing machines and corresponding environmental conditions for test
NEN-ISO 14242-1 specifies the relative angular movement between articulating components, the pattern of the applied force, the speed and duration of testing, the sample configuration and the test...
Advertisement