NEN-ISO 11992-4

Road vehicles - Interchange of digital information on electrical connections between towing and towed vehicles - Part 4: Diagnostics

inactive
Organization: NEN
Publication Date: 1 August 2005
Status: inactive
Page Count: 78
ICS Code (Car informatics. On board computer systems): 43.040.15
scope:

This part of ISO 11992 specifies the data communication for diagnostic purposes on a serial data link between a road vehicle and its towed vehicle(s). This part of ISO 11992 is applicable to road vehicles of a maximum authorized total mass greater than 3 500 kg.

Document History

May 1, 2014
Road vehicles - Interchange of digital information on electrical connections between towing and towed vehicles - Part 4: Diagnostic communication
NEN-ISO 11992-4 specifies the diagnostic communication over a CAN between the towing and towed vehicle(s) of a commercial vehicle and its trailer(s), according to ISO 11992-2 or ISO 11992-3, which...
June 1, 2006
Road vehicles - Interchange of digital information on electrical connections between towing and towed vehicles - Part 4: Diagnostics
A description is not available for this item.
NEN-ISO 11992-4
August 1, 2005
Road vehicles - Interchange of digital information on electrical connections between towing and towed vehicles - Part 4: Diagnostics
This part of ISO 11992 specifies the data communication for diagnostic purposes on a serial data link between a road vehicle and its towed vehicle(s). This part of ISO 11992 is applicable to road...
Advertisement