NEN-ISO 16612-1

Graphic technology - Variable printing data exchange - Part 1: Using PPML 2.1 and PDF 1.4 (PPML/VDX-2005)

active, Most Current
Organization: NEN
Publication Date: 1 December 2005
Status: active
Page Count: 42
ICS Code (IT applications in information, documentation and publishing): 35.240.30
ICS Code (Other standards related to graphic technology): 37.100.99
scope:

This part of ISO 16612 specifies the methods for the use of the Personalized Print Markup Language (PPML) and the Portable Document Format (PDF) for the exchange or identification of all elements necessary to render a variable data imaging job as intended by the sender. This part of ISO 16612 specifies document layout and content data and makes provision for product intent specifications using the Job Definition Format (e.g. paper selection, binding, finishing, etc.). This part of ISO 16612 is not directly intended to address applications where printing is started before the file creation and transfer is complete (often called streaming applications). However, there are methods that allow it to be used for such applications.

Document History

NEN-ISO 16612-1
December 1, 2005
Graphic technology - Variable printing data exchange - Part 1: Using PPML 2.1 and PDF 1.4 (PPML/VDX-2005)
This part of ISO 16612 specifies the methods for the use of the Personalized Print Markup Language (PPML) and the Portable Document Format (PDF) for the exchange or identification of all elements...
Advertisement