NEN-ISO 1830

Paper, board and pulps - Determination of acid-soluble manganese

inactive, Most Current
Organization: NEN
Publication Date: 1 May 2005
Status: inactive
Page Count: 14
ICS Code (Paper and board): 85.060
ICS Code (Pulps): 85.040
scope:

This International Standard specifies the procedure for the determination of acid-soluble manganese by flame atomic absorption spectrometry or by plasma emission spectroscopy. It is applicable to all kinds of paper, board and pulps. This International Standard specifies a method to determine manganese in the acid-soluble part of the ignition residue, i.e. that part of the ignition residue remaining after ignition which is soluble in hydrochloric acid. In the case where the residue is completely soluble, the result obtained by the procedure specified in this International Standard is a measure of the total amount of manganese in the sample.

Document History

NEN-ISO 1830
May 1, 2005
Paper, board and pulps - Determination of acid-soluble manganese
This International Standard specifies the procedure for the determination of acid-soluble manganese by flame atomic absorption spectrometry or by plasma emission spectroscopy. It is applicable to all...

References

Advertisement