NEN-ISO 18395

Animal and vegetable fats and oils - Determination of monoacylglycerols, diacylglycerols, triacylglycerols and glycerol by high-performance size-exclusion chromatography (HPSEC)

inactive, Most Current
Organization: NEN
Publication Date: 1 April 2005
Status: inactive
Page Count: 18
ICS Code (Animal and vegetable fats and oils): 67.200.10
scope:

This International Standard specifies a method for the determination of monoacylglycerols, diacylglycerols and triacylglycerols and also free glycerol by high-performance size-exclusion chromatography. It is applicable to products (e.g. emulsifiers) comprising monoacylglycerols and diacylglycerols as main constituents in concentrations >10 %, and to triacylglycerols in a proportion of <20 %. The method is not applicable to dairy fats or fats and oils having a wide range of fatty acid chain lengths, since diacylglycerols of short fatty acids have a lower molecular mass than monoacylglycerols of long-chain fatty acids. The method has restricted applicability to acylglycerol mixtures based on caprylic and capric acids. Here, only the monoacylglycerol content and the free glycerol content can be determined.

Document History

NEN-ISO 18395
April 1, 2005
Animal and vegetable fats and oils - Determination of monoacylglycerols, diacylglycerols, triacylglycerols and glycerol by high-performance size-exclusion chromatography (HPSEC)
This International Standard specifies a method for the determination of monoacylglycerols, diacylglycerols and triacylglycerols and also free glycerol by high-performance size-exclusion...

References

Advertisement