NEN-ISO 1795

Rubber, raw natural and raw synthetic - Sampling and further preparative procedures

active, Most Current
Organization: NEN
Publication Date: 1 July 2017
Status: active
Page Count: 14
ICS Code (Latex and raw rubber): 83.040.10
scope:

NEN-ISO 1795 specifies a method for the sampling of raw rubber in bales, blocks or packages and further procedures carried out on the samples to prepare test samples for chemical and physical tests.

Document History

NEN-ISO 1795
July 1, 2017
Rubber, raw natural and raw synthetic - Sampling and further preparative procedures
NEN-ISO 1795 specifies a method for the sampling of raw rubber in bales, blocks or packages and further procedures carried out on the samples to prepare test samples for chemical and physical tests.
May 1, 2007
Rubber, raw natural and raw synthetic - Sampling and further preparative procedures
This International Standard specifies a method for the sampling of raw rubber in bales, blocks or packages and further procedures carried out on the samples to prepare test samples for chemical and...
September 1, 2000
Rubber, raw, natural and raw synthetic - Sampling and further preparative procedures
Specifies a method for the sampling of raw rubber in bales, blocks or package and further procedures carried out on those samples to prepare test portion for chemical and physical tests.
September 1, 1980
Raw rubber in bales - Sampling
This International Standard specifies a method for consumer sampling of raw rubber in bales. The sampling plan is intended primarily for referee purposes and is optional for quality control of...

References

Advertisement