NEN-ISO 15500-3/A1
Road vehicles - Compressed natural gas (CNG) fuel system components - Part 3: Check valve
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 April 2016 |
| Status: | active |
| Page Count: | 9 |
| ICS Code (Fuel systems): | 43.060.40 |
Document History
NEN-ISO 15500-3/A1
April 1, 2016
Road vehicles - Compressed natural gas (CNG) fuel system components - Part 3: Check valve
A description is not available for this item.
April 1, 2012
Road vehicles - Compressed natural gas (CNG) fuel system components - Part 3: Check valve
This part of ISO 15500 specifies tests and requirements for the check valve, a compressed natural gas (CNG) fuel system component intended for use on the types of motor vehicles defined in ISO 3833....
March 1, 2001
Road vehicles - Compressed natural gas (CNG) fuel system components - Part 3: Check valve
Specifies tests and requirements for the check valve, a compressed natural gas fuel system component for use on the types of motor vehicles defined in ISO 3833. Is applicable to vehicles using...