NEN-ISO 22274
Systems to manage terminology, knowledge and content - Concept-related aspects for developing and internationalizing classification systems
| Organization: | NEN |
| Publication Date: | 1 January 2013 |
| Status: | active |
| Page Count: | 60 |
| ICS Code (Terminology (principles and coordination)): | 01.020 |
| ICS Code (IT applications in transport): | 35.240.60 |
scope:
This International Standard establishes basic principles and requirements for ensuring that classification systems are suitable for worldwide application, considering such aspects as cultural and linguistic diversity as well as market requirements. By applying principles relating to terminology work, this International Standard provides guidelines for creating, handling, and using classification systems for international environments. This International Standard addresses the need in many domains for classification systems that are concept based to ensure that they are suitable for worldwide use and can be adapted to specific user communities. It provides information about the design, development, and use of classification systems that are fully enabled for diverse linguistic, cultural, and market-based environments. This International Standard primarily specifies the factors that need to be considered when creating and populating a classification system for use in diverse linguistic environments. These factors include the specification of principles for incorporating internationalization
Document History