NEN-ISO 24103
Intelligent transport systems - Communications access for land mobiles (CALM) - Media adapted interface layer (MAIL)
| Organization: | NEN |
| Publication Date: | 1 June 2009 |
| Status: | active |
| Page Count: | 34 |
| ICS Code (Transport in general): | 03.220.01 |
| ICS Code (IT applications in transport): | 35.240.60 |
scope:
This International Standard specifies tests, inspections and procedures for verifying the conformance of a crane with its operational specifications and its capability to lift rated loads (see ISO 7363). This International Standard is applicable to the types of cranes designated in ISO 4306-1, prior to first use following manufacture or after modification or repair of the load-bearing structure or a component of an individual crane.
Where rated loads are governed by stability, a test procedure and test load are specified that permit stability margins to be easily verified.
Document History