NEN-ISO 22093

Industrial automation systems and integration - Physical device control - Dimensional Measuring Interface Standard (DMIS)

active, Most Current
Organization: NEN
Publication Date: 1 June 2011
Status: active
Page Count: 724
ICS Code (Industrial process measurement and control): 25.040.40
scope:

This International Standard defines a neutral language for communication between information systems and Dimensional Measurement Equipment (DME) called the Dimensional Measuring Interface Standard (DMIS). DMIS is an execution language for measurement part programs and provides an exchange format for metrology data such as features, tolerances, and measurement results. DMIS conveys the product and equipment definitions along with the process and reporting information necessary to perform dimensional measurements that employ coordinate metrology. DMIS contains product definitions for nominal features, feature constructions, dimensional and geometric tolerances, functional datums, and part coordinate systems. It also communicates equipment definitions for various measurement sensors, measurement resources, and machine parameters. DMIS instructs the DME's motions and measurements for product acceptance or verification and for manufacturing process validation and control. Furthermore, DMIS guides the analysis of coordinate data to report and tag measurement results that ascertain product/process quality. Finally, to aid in its implementation, application functional subsets of DMIS have been defined that ensure successful interoperability and to validate DMIS conformance. Also, DMIS addresses the associativity of DMIS product definitions with CAD information. While primarily designed for communication between automated equipment, DMIS is designed to be both humanreadable and human-writable, allowing inspection programs to be written and inspection results to be analyzed without the use of computer aids. With the enhancement of the High Level Language extensions, DMIS can function and be implemented as a complete DME language. DMIS provides the vocabulary to pass inspection programs to dimensional measuring equipment and to pass measurement and process data back to an analysis, collection, and/or archiving system. A piece of equipment which interfaces to others, using the DMIS vocabulary, may do so directly or it may have a pre-processor to convert its own native data formats into the DMIS format and/or a postprocessor to convert the DMIS format into its own data structure.

Document History

NEN-ISO 22093
June 1, 2011
Industrial automation systems and integration - Physical device control - Dimensional Measuring Interface Standard (DMIS)
This International Standard defines a neutral language for communication between information systems and Dimensional Measurement Equipment (DME) called the Dimensional Measuring Interface Standard...
December 1, 2003
Industrial automation systems and integration - Physical device control - Dimensional Measuring Interface Standard (DMIS)
The objective of this International Standard is to provide a standard for the bi-directional communication of inspection data between computer systems and inspection equipment. The Dimensional...
Advertisement