NEN-ISO 30021
Plastics - Burning behaviour - Intermediate-scale fire-resistance testing of fibre-reinforced polymer composites
| Organization: | NEN |
| Publication Date: | 1 October 2013 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Plastics in general): | 83.080.01 |
| ICS Code (Ignitability and burning behaviour of materials and products): | 13.220.40 |
scope:
This International Standard specifies a method of determining the fire resistance of non-load-bearing separating elements made of fibre reinforced plastics (FRP) when exposed to heating on one face. It is applicable to FRP products for which the end-use application is smaller than the full-scale fire test specimen specified in ISO 834-1. Fire barriers in transportation applications are a common example, since the end-use dimensions of the barrier products are often smaller than those specified in ISO 834-1. This test is, in general, applicable to FRP products which have an essentially flat surface and can have stiffening members. This includes sandwich-panel-type structures in which the skins consist of FRP.
Document History