NEN-ISO 29281-2
Intelligent transport systems - Communication access for land mobiles (CALM) - Non-IP networking - Part 2: Legacy system support
active
| Organization: | NEN |
| Publication Date: | 1 May 2013 |
| Status: | active |
| Page Count: | 34 |
| ICS Code (Transport in general): | 03.220.01 |
| ICS Code (IT applications in transport): | 35.240.60 |
scope:
This part of ISO 29281 specifies elements of communications for cooperative ITS which are not based on the Internet protocol. The following architectures, procedures and protocols are specified: - Support of communication interfaces (DSRC-CI) using ISO 15628; - Support of ISO 15628 DSRC applications via an ITS ad-hoc access technology.
Document History
October 1, 2014
Intelligent transport systems - Communication access for land mobiles (CALM) - Non-IP networking - Part 2: Legacy system support
A description is not available for this item.
NEN-ISO 29281-2
May 1, 2013
Intelligent transport systems - Communication access for land mobiles (CALM) - Non-IP networking - Part 2: Legacy system support
This part of ISO 29281 specifies elements of communications for cooperative ITS which are not based on the Internet protocol. The following architectures, procedures and protocols are specified: -...