NEN-ISO 4427-5

Plastics piping systems - Polyethylene (PE) pipes and fittings for water supply - Part 5: Fitness for purpose of the system

inactive, Most Current
Organization: NEN
Publication Date: 1 August 2007
Status: inactive
Page Count: 14
ICS Code (Plastics fittings): 23.040.45
ICS Code (Water supply systems): 91.140.60
ICS Code (External water conveyance systems): 93.025
ICS Code (Plastics pipes): 23.040.20
scope:

This part of ISO 4427 specifies the characteristics of the fitness for purpose of assembled piping systems made from polyethylene (PE) intended for the conveyance of water for human consumption, including raw water prior to treatment and water for general purposes. It also specifies the test parameters for the test methods to which it refers. In conjunction with the other parts of ISO 4427, it is applicable to PE pipes, fittings, valves, their joints and to joints with components of other materials, intended to be used under the following conditions: a) a maximum operating pressure (MOP) up to and including 25 bar1); b) an operating temperature of 20 °C as the reference temperature.

Document History

NEN-ISO 4427-5
August 1, 2007
Plastics piping systems - Polyethylene (PE) pipes and fittings for water supply - Part 5: Fitness for purpose of the system
This part of ISO 4427 specifies the characteristics of the fitness for purpose of assembled piping systems made from polyethylene (PE) intended for the conveyance of water for human consumption,...
Advertisement