NEN-ISO 5630-3
Paper and board - Accelerated ageing - Part 3: Moist heat treatment at 80 °C and 65 % relative humidity
| Organization: | NEN |
| Publication Date: | 1 October 1996 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Paper and board): | 85.060 |
scope:
Specifies a procedure for moist heat treatment of paper or board and the general approach for testing properties of the heat-treated materials. This method is based on work on printing and writing papers, but may be used with discretion for other types of paper and board. The procedure is not recommended for papers such as resin-impregnated or varnish-treated papers, which increase in physical strength on heating. The procedure is not applicable to certain electrical insulating papers, for which different conditions apply (see ISO 5630-4).
Document History