NEN-ISO 7240-6

Fire detection and alarm systems - Part 6: Carbon monoxide fire detectors using electro-chemical cells

active, Most Current
Organization: NEN
Publication Date: 1 June 2011
Status: active
Page Count: 54
ICS Code (Fire protection): 13.220.20
scope:

This part of ISO 7240 specifies requirements, test methods and performance criteria for point fire detectors using electro-chemical cells that operate using carbon-monoxide detection principles for use in fire detection and alarm systems installed in buildings (see ISO 7240-1). For the testing of other types of CO fire detectors working on different principles, this part of ISO 7240 can be used only for guidance. Fire detectors with special characteristics and developed for specific risks are not covered by this part of ISO 7240.

Document History

NEN-ISO 7240-6
June 1, 2011
Fire detection and alarm systems - Part 6: Carbon monoxide fire detectors using electro-chemical cells
This part of ISO 7240 specifies requirements, test methods and performance criteria for point fire detectors using electro-chemical cells that operate using carbon-monoxide detection principles for...
Advertisement